Generation Brands Close to Ceiling Lighting Fixture FM368MAW

Description
RESIN/STEEL (BODY/CANOPY), GLASS BOWL(SHADE) MATERIAL MEDIUM AGED WOOD (BODY), INDIA SCAVO (SHADE) FINISH 15-1/2 INCH 8-1/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BLAIR BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 12 INCH DIA X 4 INCH H CANOPY SIZE 15-1/2 INCH DIA X 1-3/4 INCH D LAMP VOLTAGE 120 V
Description
RESIN/STEEL (BODY/CANOPY), GLASS BOWL(SHADE) MATERIAL MEDIUM AGED WOOD (BODY), INDIA SCAVO (SHADE) FINISH 15-1/2 INCH 8-1/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BLAIR BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 12 INCH DIA X 4 INCH H CANOPY SIZE 15-1/2 INCH DIA X 1-3/4 INCH D LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM368MAW - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM368MAW
Close to Ceiling Lighting Fixture FM368MAW
RESIN/STEEL (BODY/CANOPY), GLASS BOWL(SHADE) MATERIAL MEDIUM AGED WOOD (BODY), INDIA SCAVO (SHADE) FINISH 15-1/2 INCH 8-1/8 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BLAIR BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 12 INCH DIA X 4 INCH H CANOPY SIZE 15-1/2 INCH DIA X 1-3/4 INCH D LAMP VOLTAGE 120 V
  • RESIN/STEEL (BODY/CANOPY), GLASS BOWL(SHADE) MATERIAL
  • MEDIUM AGED WOOD (BODY), INDIA SCAVO (SHADE) FINISH
  • 15-1/2 INCH
  • 8-1/8 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BLAIR BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • SHADE SIZE 12 INCH DIA X 4 INCH H
  • CANOPY SIZE 15-1/2 INCH DIA X 1-3/4 INCH D
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM368MAW
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details