Generation Brands Close to Ceiling Lighting Fixture FM360ORB

Description
STEEL (BODY), STAMPED STEEL (CANOPY) MATERIAL OIL RUBBED BRONZE (BODY/CANOPY) FINISH 10-1/2 INCH 5 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), STAMPED STEEL (CANOPY) MATERIAL OIL RUBBED BRONZE (BODY/CANOPY) FINISH 10-1/2 INCH 5 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM360ORB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM360ORB
Close to Ceiling Lighting Fixture FM360ORB
STEEL (BODY), STAMPED STEEL (CANOPY) MATERIAL OIL RUBBED BRONZE (BODY/CANOPY) FINISH 10-1/2 INCH 5 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), STAMPED STEEL (CANOPY) MATERIAL
  • OIL RUBBED BRONZE (BODY/CANOPY) FINISH
  • 10-1/2 INCH
  • 5 INCH
  • 1 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BECKETT BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM360ORB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details