Generation Brands Close to Ceiling Lighting Fixture FM330HTBZ/PGD

Description
STEEL (BODY), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 8 INCH 9-1/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE REMY BRAND SHADE SIZE 7-3/4 INCH W X 8-3/4 INCH H CANOPY DIAMETER 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 8 INCH 9-1/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE REMY BRAND SHADE SIZE 7-3/4 INCH W X 8-3/4 INCH H CANOPY DIAMETER 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM330HTBZ/PGD - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM330HTBZ/PGD
Close to Ceiling Lighting Fixture FM330HTBZ/PGD
STEEL (BODY), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 8 INCH 9-1/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE REMY BRAND SHADE SIZE 7-3/4 INCH W X 8-3/4 INCH H CANOPY DIAMETER 8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW LAMP VOLTAGE 120 V
  • STEEL (BODY), FABRIC (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH
  • 8 INCH
  • 9-1/4 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • REMY BRAND
  • SHADE SIZE 7-3/4 INCH W X 8-3/4 INCH H
  • CANOPY DIAMETER 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE SCREW
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM330HTBZ/PGD
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details