Generation Brands Close to Ceiling Lighting Fixture FM277BRB

Description
STEEL (BODY), GLASS (DIFFUSER) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (DIFFUSER) FINISH 13-1/4 INCH 6 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND DIFFUSER SIZE 10-1/2 INCH DIA X 3 INCH H MOUNTING PLATE SIZE 4 INCH W X 1 INCH L X 1 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (DIFFUSER) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (DIFFUSER) FINISH 13-1/4 INCH 6 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND DIFFUSER SIZE 10-1/2 INCH DIA X 3 INCH H MOUNTING PLATE SIZE 4 INCH W X 1 INCH L X 1 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM277BRB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM277BRB
Close to Ceiling Lighting Fixture FM277BRB
STEEL (BODY), GLASS (DIFFUSER) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (DIFFUSER) FINISH 13-1/4 INCH 6 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND DIFFUSER SIZE 10-1/2 INCH DIA X 3 INCH H MOUNTING PLATE SIZE 4 INCH W X 1 INCH L X 1 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (DIFFUSER) MATERIAL
  • BRITISH BRONZE (BODY), DARK CREAM SCAVO (DIFFUSER) FINISH
  • 13-1/4 INCH
  • 6 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SOMERSET BRAND
  • DIFFUSER SIZE 10-1/2 INCH DIA X 3 INCH H
  • MOUNTING PLATE SIZE 4 INCH W X 1 INCH L X 1 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM277BRB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details