Generation Brands Close to Ceiling Lighting Fixture FM276AF

Description
STEEL (BODY) MATERIAL ANTIQUE FORGED IRON (BODY) FINISH 16 INCH 4-5/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KING'S TABLE BRAND LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY) MATERIAL ANTIQUE FORGED IRON (BODY) FINISH 16 INCH 4-5/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KING'S TABLE BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM276AF - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM276AF
Close to Ceiling Lighting Fixture FM276AF
STEEL (BODY) MATERIAL ANTIQUE FORGED IRON (BODY) FINISH 16 INCH 4-5/8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE KING'S TABLE BRAND LAMP VOLTAGE 120 V
  • STEEL (BODY) MATERIAL
  • ANTIQUE FORGED IRON (BODY) FINISH
  • 16 INCH
  • 4-5/8 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • KING'S TABLE BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM276AF
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details