Generation Brands Close to Ceiling Lighting Fixture FM273ORB

Description
STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (BOWL) FINISH 16-1/2 INCH 5-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (BOWL) FINISH 16-1/2 INCH 5-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM273ORB - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM273ORB
Close to Ceiling Lighting Fixture FM273ORB
STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (BOWL) FINISH 16-1/2 INCH 5-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), WHITE OPAL ETCHED (BOWL) FINISH
  • 16-1/2 INCH
  • 5-3/4 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BARRINGTON BRAND
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM273ORB
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details