Generation Brands Close to Ceiling Lighting Fixture FM273BS

Description
STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH 16-1/2 INCH 5-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH 16-1/2 INCH 5-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM273BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM273BS
Close to Ceiling Lighting Fixture FM273BS
STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH 16-1/2 INCH 5-3/4 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE BARRINGTON BRAND WIRE LENGTH 8 INCH LAMP VOLTAGE 120 V
  • STEEL (BODY), ETCHED GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH
  • 16-1/2 INCH
  • 5-3/4 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BARRINGTON BRAND
  • WIRE LENGTH 8 INCH
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM273BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details