Generation Brands Close to Ceiling Lighting Fixture FM252BS

Description
STEEL (BODY), ALABASTER GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE ALABASTER (SHADE) FINISH 15 INCH 6-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE VISTA BRAND WIRE LENGTH 8 INCH SHADE SIZE 12-1/2 INCH DIA X 4-1/4 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), ALABASTER GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE ALABASTER (SHADE) FINISH 15 INCH 6-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE VISTA BRAND WIRE LENGTH 8 INCH SHADE SIZE 12-1/2 INCH DIA X 4-1/4 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM252BS - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM252BS
Close to Ceiling Lighting Fixture FM252BS
STEEL (BODY), ALABASTER GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE ALABASTER (SHADE) FINISH 15 INCH 6-1/2 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE VISTA BRAND WIRE LENGTH 8 INCH SHADE SIZE 12-1/2 INCH DIA X 4-1/4 INCH H CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), ALABASTER GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE ALABASTER (SHADE) FINISH
  • 15 INCH
  • 6-1/2 INCH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • VISTA BRAND
  • WIRE LENGTH 8 INCH
  • SHADE SIZE 12-1/2 INCH DIA X 4-1/4 INCH H
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM252BS
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details