Generation Brands Close to Ceiling Lighting Fixture FM250GBZ

Description
STEEL (BODY), GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CREAM SNOW (SHADE) FINISH 10-1/2 INCH 5 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE VISTA BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 8-1/4 D X 2-3/4 INCH H LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CREAM SNOW (SHADE) FINISH 10-1/2 INCH 5 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE VISTA BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 8-1/4 D X 2-3/4 INCH H LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM250GBZ - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM250GBZ
Close to Ceiling Lighting Fixture FM250GBZ
STEEL (BODY), GLASS (SHADE) MATERIAL GRECIAN BRONZE (BODY), CREAM SNOW (SHADE) FINISH 10-1/2 INCH 5 INCH 1 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE VISTA BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 8-1/4 D X 2-3/4 INCH H LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • GRECIAN BRONZE (BODY), CREAM SNOW (SHADE) FINISH
  • 10-1/2 INCH
  • 5 INCH
  • 1 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • VISTA BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • SHADE SIZE 8-1/4 D X 2-3/4 INCH H
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM250GBZ
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details