Generation Brands Close to Ceiling Lighting Fixture FM229BS/PN

Description
ETCHED GLASS (BOWL) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH 15-3/8 INCH 4-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE GRAVITY BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
ETCHED GLASS (BOWL) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH 15-3/8 INCH 4-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE GRAVITY BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - FM229BS/PN - Generation Brands
Skokie, IL, USA
Close to Ceiling Lighting Fixture
FM229BS/PN
Close to Ceiling Lighting Fixture FM229BS/PN
ETCHED GLASS (BOWL) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH 15-3/8 INCH 4-1/2 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE GRAVITY BRAND WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • ETCHED GLASS (BOWL) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (BOWL) FINISH
  • 15-3/8 INCH
  • 4-1/2 INCH
  • 2 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • GRAVITY BRAND
  • WIRE LENGTH 8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FM229BS/PN
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details