Generation Brands Floor Lamp Fixture FL6309DRI

Description
64-1/2 INCH 17 INCH UL APPROVAL 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE DARK RUSTIC IRON BODY FINISH 16 INCH L X 17 INCH W X 11 INCH H SHADE SIZE TOASTED WHEAT SHADE FINISH LINEN SHADE MATERIAL SHAW BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet
Description
64-1/2 INCH 17 INCH UL APPROVAL 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE DARK RUSTIC IRON BODY FINISH 16 INCH L X 17 INCH W X 11 INCH H SHADE SIZE TOASTED WHEAT SHADE FINISH LINEN SHADE MATERIAL SHAW BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6309DRI - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6309DRI
Floor Lamp Fixture FL6309DRI
64-1/2 INCH 17 INCH UL APPROVAL 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE DARK RUSTIC IRON BODY FINISH 16 INCH L X 17 INCH W X 11 INCH H SHADE SIZE TOASTED WHEAT SHADE FINISH LINEN SHADE MATERIAL SHAW BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 64-1/2 INCH
  • 17 INCH
  • UL APPROVAL
  • 1 LAMP(S)
  • STEEL BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • DARK RUSTIC IRON BODY FINISH
  • 16 INCH L X 17 INCH W X 11 INCH H SHADE SIZE
  • TOASTED WHEAT SHADE FINISH
  • LINEN SHADE MATERIAL
  • SHAW BRAND
  • WIRE LENGTH 72 INCH
  • HARP SIZE 9-1/2 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6309DRI
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details