Generation Brands Floor Lamp Fixture FL6307WZC

Description
67-1/2 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE WEATHERED ZINC BODY FINISH 8-3/4 INCH DIA X 1-1/2 INCH H SHADE SIZE SHINY OPAL SHADE FINISH GLASS SHADE MATERIAL URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF SWITCH LOCATION IN-LINE
Description
67-1/2 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE WEATHERED ZINC BODY FINISH 8-3/4 INCH DIA X 1-1/2 INCH H SHADE SIZE SHINY OPAL SHADE FINISH GLASS SHADE MATERIAL URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF SWITCH LOCATION IN-LINE

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6307WZC - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6307WZC
Floor Lamp Fixture FL6307WZC
67-1/2 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED MEDIUM LAMP TYPE 100 W LAMP WATTAGE 120 V LAMP VOLTAGE WEATHERED ZINC BODY FINISH 8-3/4 INCH DIA X 1-1/2 INCH H SHADE SIZE SHINY OPAL SHADE FINISH GLASS SHADE MATERIAL URBAN RENEWAL BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE ON/OFF SWITCH LOCATION IN-LINE
  • 67-1/2 INCH
  • 1 LAMP(S)
  • STEEL BODY MATERIAL
  • NO LAMP INCLUDED
  • MEDIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • WEATHERED ZINC BODY FINISH
  • 8-3/4 INCH DIA X 1-1/2 INCH H SHADE SIZE
  • SHINY OPAL SHADE FINISH
  • GLASS SHADE MATERIAL
  • URBAN RENEWAL BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE ON/OFF
  • SWITCH LOCATION IN-LINE
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6307WZC
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details