Generation Brands Floor Lamp Fixture FL6302SP

Description
62 INCH 17 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE SPICE BODY FINISH 15 INCH L X 17 INCH W X 10-1/2 INCH H SHADE SIZE MAPLE SHADE FINISH LINEN SHADE MATERIAL KEMSTER BRAND WIRE LENGTH 72 INCH HARP SIZE 9 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET
Description
62 INCH 17 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE SPICE BODY FINISH 15 INCH L X 17 INCH W X 10-1/2 INCH H SHADE SIZE MAPLE SHADE FINISH LINEN SHADE MATERIAL KEMSTER BRAND WIRE LENGTH 72 INCH HARP SIZE 9 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6302SP - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6302SP
Floor Lamp Fixture FL6302SP
62 INCH 17 INCH 1 LAMP(S) STEEL BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE SPICE BODY FINISH 15 INCH L X 17 INCH W X 10-1/2 INCH H SHADE SIZE MAPLE SHADE FINISH LINEN SHADE MATERIAL KEMSTER BRAND WIRE LENGTH 72 INCH HARP SIZE 9 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET
  • 62 INCH
  • 17 INCH
  • 1 LAMP(S)
  • STEEL BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • SPICE BODY FINISH
  • 15 INCH L X 17 INCH W X 10-1/2 INCH H SHADE SIZE
  • MAPLE SHADE FINISH
  • LINEN SHADE MATERIAL
  • KEMSTER BRAND
  • WIRE LENGTH 72 INCH
  • HARP SIZE 9 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
  • SWITCH LOCATION AT SOCKET
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6302SP
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details