Generation Brands Floor Lamp Fixture FL6292MSVR

Description
64-1/2 INCH 15 INCH 1 LAMP(S) RESIN/STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE MIDNIGHT SILVER (BODY/BASE) BODY FINISH 15 INCH DIA X 11 INCH H SHADE SIZE CLASSIC GRAY SHADE FINISH LINEN SHADE MATERIAL THOMLINSON PLACE BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
64-1/2 INCH 15 INCH 1 LAMP(S) RESIN/STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE MIDNIGHT SILVER (BODY/BASE) BODY FINISH 15 INCH DIA X 11 INCH H SHADE SIZE CLASSIC GRAY SHADE FINISH LINEN SHADE MATERIAL THOMLINSON PLACE BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6292MSVR - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6292MSVR
Floor Lamp Fixture FL6292MSVR
64-1/2 INCH 15 INCH 1 LAMP(S) RESIN/STEEL (BODY/BASE) BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A21 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE MIDNIGHT SILVER (BODY/BASE) BODY FINISH 15 INCH DIA X 11 INCH H SHADE SIZE CLASSIC GRAY SHADE FINISH LINEN SHADE MATERIAL THOMLINSON PLACE BRAND WIRE LENGTH 72 INCH HARP SIZE 9-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 64-1/2 INCH
  • 15 INCH
  • 1 LAMP(S)
  • RESIN/STEEL (BODY/BASE) BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A21 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • MIDNIGHT SILVER (BODY/BASE) BODY FINISH
  • 15 INCH DIA X 11 INCH H SHADE SIZE
  • CLASSIC GRAY SHADE FINISH
  • LINEN SHADE MATERIAL
  • THOMLINSON PLACE BRAND
  • WIRE LENGTH 72 INCH
  • HARP SIZE 9-1/2 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6292MSVR
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details