Generation Brands Floor Lamp Fixture FL6261CAC

Description
65-1/4 INCH 18-1/2 INCH 1 LAMP(S) METAL/RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE CAMBRIDGE CRACKLE BODY FINISH 11 INCH L X 18-1/2 INCH W X 12 INCH H SHADE SIZE DESERT SHADE FINISH LINEN SHADE MATERIAL GIBSON BRAND WIRE LENGTH 72 INCH HARP SIZE 8-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET
Description
65-1/4 INCH 18-1/2 INCH 1 LAMP(S) METAL/RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE CAMBRIDGE CRACKLE BODY FINISH 11 INCH L X 18-1/2 INCH W X 12 INCH H SHADE SIZE DESERT SHADE FINISH LINEN SHADE MATERIAL GIBSON BRAND WIRE LENGTH 72 INCH HARP SIZE 8-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET

Suppliers

Company
Product
Description
Supplier Links
Floor Lamp Fixture - FL6261CAC - Generation Brands
Skokie, IL, USA
Floor Lamp Fixture
FL6261CAC
Floor Lamp Fixture FL6261CAC
65-1/4 INCH 18-1/2 INCH 1 LAMP(S) METAL/RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE CAMBRIDGE CRACKLE BODY FINISH 11 INCH L X 18-1/2 INCH W X 12 INCH H SHADE SIZE DESERT SHADE FINISH LINEN SHADE MATERIAL GIBSON BRAND WIRE LENGTH 72 INCH HARP SIZE 8-1/2 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY SWITCH LOCATION AT SOCKET
  • 65-1/4 INCH
  • 18-1/2 INCH
  • 1 LAMP(S)
  • METAL/RESIN BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • CAMBRIDGE CRACKLE BODY FINISH
  • 11 INCH L X 18-1/2 INCH W X 12 INCH H SHADE SIZE
  • DESERT SHADE FINISH
  • LINEN SHADE MATERIAL
  • GIBSON BRAND
  • WIRE LENGTH 72 INCH
  • HARP SIZE 8-1/2 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
  • SWITCH LOCATION AT SOCKET
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number FL6261CAC
Product Name Floor Lamp Fixture
Fixture Type Floor Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details