Generation Brands Chandelier F3112/5ORB

Description
1-TIER TYPE STEEL, CLEAR SEEDED GLASS MATERIAL OIL RUBBED BRONZE FINISH 86-1/2 INCH OVERALL LENGTH 25 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-1/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH GLASS SIZE 5-1/8 INCH DIA X 6 INCH H LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
Description
1-TIER TYPE STEEL, CLEAR SEEDED GLASS MATERIAL OIL RUBBED BRONZE FINISH 86-1/2 INCH OVERALL LENGTH 25 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-1/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH GLASS SIZE 5-1/8 INCH DIA X 6 INCH H LAMP VOLTAGE 120 V APPLICATION DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F3112/5ORB - Generation Brands
Skokie, IL, USA
Chandelier
F3112/5ORB
Chandelier F3112/5ORB
1-TIER TYPE STEEL, CLEAR SEEDED GLASS MATERIAL OIL RUBBED BRONZE FINISH 86-1/2 INCH OVERALL LENGTH 25 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-1/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH GLASS SIZE 5-1/8 INCH DIA X 6 INCH H LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
  • 1-TIER TYPE
  • STEEL, CLEAR SEEDED GLASS MATERIAL
  • OIL RUBBED BRONZE FINISH
  • 86-1/2 INCH OVERALL LENGTH
  • 25 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 25-1/4 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • CHAIN LENGTH 60 INCH
  • GLASS SIZE 5-1/8 INCH DIA X 6 INCH H
  • LAMP VOLTAGE 120 V
  • APPLICATION DRY LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F3112/5ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details