Generation Brands Pendant Light Fixture F3060/3PN

Description
ALUMINUM MATERIAL POLISHED NICKEL FINISH 17 INCH 20-3/4 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Description
ALUMINUM MATERIAL POLISHED NICKEL FINISH 17 INCH 20-3/4 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F3060/3PN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F3060/3PN
Pendant Light Fixture F3060/3PN
ALUMINUM MATERIAL POLISHED NICKEL FINISH 17 INCH 20-3/4 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • ALUMINUM MATERIAL
  • POLISHED NICKEL FINISH
  • 17 INCH
  • 20-3/4 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F3060/3PN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details