Generation Brands Pendant Light Fixture F3059/3PN

Description
ALUMINUM MATERIAL POLISHED NICKEL FINISH 74 INCH 11.25 INCH 14 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 WATT WATTAGE NO LAMP INCLUDED B10 TORPEDO/INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CORINNE BRAND VOLTAGE RATING 120 VOLT APPLICATION DRY LOCATION
Description
ALUMINUM MATERIAL POLISHED NICKEL FINISH 74 INCH 11.25 INCH 14 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 WATT WATTAGE NO LAMP INCLUDED B10 TORPEDO/INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CORINNE BRAND VOLTAGE RATING 120 VOLT APPLICATION DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F3059/3PN - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F3059/3PN
Pendant Light Fixture F3059/3PN
ALUMINUM MATERIAL POLISHED NICKEL FINISH 74 INCH 11.25 INCH 14 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 60 WATT WATTAGE NO LAMP INCLUDED B10 TORPEDO/INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CORINNE BRAND VOLTAGE RATING 120 VOLT APPLICATION DRY LOCATION
  • ALUMINUM MATERIAL
  • POLISHED NICKEL FINISH
  • 74 INCH
  • 11.25 INCH
  • 14 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 WATT WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO/INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CORINNE BRAND
  • VOLTAGE RATING 120 VOLT
  • APPLICATION DRY LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F3059/3PN
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details