Generation Brands Pendant Light Fixture F3036/4DWZ

Description
STEEL, CLEAR SEEDED GLASS MATERIAL DARK WEATHERED ZINC FINISH 16 INCH 30-3/8 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TYPE B INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
Description
STEEL, CLEAR SEEDED GLASS MATERIAL DARK WEATHERED ZINC FINISH 16 INCH 30-3/8 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TYPE B INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F3036/4DWZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F3036/4DWZ
Pendant Light Fixture F3036/4DWZ
STEEL, CLEAR SEEDED GLASS MATERIAL DARK WEATHERED ZINC FINISH 16 INCH 30-3/8 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TYPE B INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CHAIN LENGTH 60 INCH LAMP VOLTAGE RATING 120 V CONNECTION TYPE MOUNTED TO BOX
  • STEEL, CLEAR SEEDED GLASS MATERIAL
  • DARK WEATHERED ZINC FINISH
  • 16 INCH
  • 30-3/8 INCH
  • 180 INCH WIRE LENGTH
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • TYPE B INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE RATING 120 V
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F3036/4DWZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details