Generation Brands Chandelier F3010/8SN/PN

Description
1-TIER TYPE STEEL, WHITE OPAL SHINY GLASS MATERIAL SATIN NICKEL/POLISHED NICKEL FINISH 67-5/8 INCH OVERALL LENGTH 14 INCH BODY LENGTH 180 INCH WIRE LENGTH 40 INCH DIAMETER 8 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX EXTENSION SIZE 13 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
Description
1-TIER TYPE STEEL, WHITE OPAL SHINY GLASS MATERIAL SATIN NICKEL/POLISHED NICKEL FINISH 67-5/8 INCH OVERALL LENGTH 14 INCH BODY LENGTH 180 INCH WIRE LENGTH 40 INCH DIAMETER 8 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX EXTENSION SIZE 13 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F3010/8SN/PN - Generation Brands
Skokie, IL, USA
Chandelier
F3010/8SN/PN
Chandelier F3010/8SN/PN
1-TIER TYPE STEEL, WHITE OPAL SHINY GLASS MATERIAL SATIN NICKEL/POLISHED NICKEL FINISH 67-5/8 INCH OVERALL LENGTH 14 INCH BODY LENGTH 180 INCH WIRE LENGTH 40 INCH DIAMETER 8 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX EXTENSION SIZE 13 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
  • 1-TIER TYPE
  • STEEL, WHITE OPAL SHINY GLASS MATERIAL
  • SATIN NICKEL/POLISHED NICKEL FINISH
  • 67-5/8 INCH OVERALL LENGTH
  • 14 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 40 INCH DIAMETER
  • 8 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • EXTENSION SIZE 13 INCH
  • LAMP VOLTAGE 120 V
  • APPLICATION DRY LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F3010/8SN/PN
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details