Generation Brands Chandelier F2985/6SN/CH

Description
1-TIER TYPE STEEL, WHITE OPAL ETCHED GLASS INNER, CLEAR CRACKLED GLASS OUTER MATERIAL SATIN NICKEL/CHROME PLATED FINISH 81-7/8 INCH OVERALL LENGTH 26-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-3/8 INCH DIAMETER 6 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED T4 HALOGEN, INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX GLASS SIZE 2-3/8 INCH DIA X 6-1/2 INCH H (INNER), 3-1/8 INCH DIA X 7 INCH H (OUTER) LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
Description
1-TIER TYPE STEEL, WHITE OPAL ETCHED GLASS INNER, CLEAR CRACKLED GLASS OUTER MATERIAL SATIN NICKEL/CHROME PLATED FINISH 81-7/8 INCH OVERALL LENGTH 26-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-3/8 INCH DIAMETER 6 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED T4 HALOGEN, INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX GLASS SIZE 2-3/8 INCH DIA X 6-1/2 INCH H (INNER), 3-1/8 INCH DIA X 7 INCH H (OUTER) LAMP VOLTAGE 120 V APPLICATION DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2985/6SN/CH - Generation Brands
Skokie, IL, USA
Chandelier
F2985/6SN/CH
Chandelier F2985/6SN/CH
1-TIER TYPE STEEL, WHITE OPAL ETCHED GLASS INNER, CLEAR CRACKLED GLASS OUTER MATERIAL SATIN NICKEL/CHROME PLATED FINISH 81-7/8 INCH OVERALL LENGTH 26-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-3/8 INCH DIAMETER 6 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED T4 HALOGEN, INCANDESCENT LAMP TYPE G9 LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX GLASS SIZE 2-3/8 INCH DIA X 6-1/2 INCH H (INNER), 3-1/8 INCH DIA X 7 INCH H (OUTER) LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
  • 1-TIER TYPE
  • STEEL, WHITE OPAL ETCHED GLASS INNER, CLEAR CRACKLED GLASS OUTER MATERIAL
  • SATIN NICKEL/CHROME PLATED FINISH
  • 81-7/8 INCH OVERALL LENGTH
  • 26-3/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 25-3/8 INCH DIAMETER
  • 6 LAMP(S)
  • 40 W WATTAGE
  • YES LAMP INCLUDED
  • T4 HALOGEN, INCANDESCENT LAMP TYPE
  • G9 LAMP BASE TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • GLASS SIZE 2-3/8 INCH DIA X 6-1/2 INCH H (INNER), 3-1/8 INCH DIA X 7 INCH H (OUTER)
  • LAMP VOLTAGE 120 V
  • APPLICATION DRY LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2985/6SN/CH
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details