Generation Brands Chandelier F2971/6AF

Description
1-TIER TYPE STEEL, CLEAR SEEDED GLASS MATERIAL ANTIQUE FORGED IRON FINISH 62-1/8 INCH OVERALL LENGTH 21-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 40-1/2 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
Description
1-TIER TYPE STEEL, CLEAR SEEDED GLASS MATERIAL ANTIQUE FORGED IRON FINISH 62-1/8 INCH OVERALL LENGTH 21-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 40-1/2 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V APPLICATION DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2971/6AF - Generation Brands
Skokie, IL, USA
Chandelier
F2971/6AF
Chandelier F2971/6AF
1-TIER TYPE STEEL, CLEAR SEEDED GLASS MATERIAL ANTIQUE FORGED IRON FINISH 62-1/8 INCH OVERALL LENGTH 21-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 40-1/2 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
  • 1-TIER TYPE
  • STEEL, CLEAR SEEDED GLASS MATERIAL
  • ANTIQUE FORGED IRON FINISH
  • 62-1/8 INCH OVERALL LENGTH
  • 21-3/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 40-1/2 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
  • APPLICATION DRY LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2971/6AF
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details