Generation Brands Chandelier F2967/5PN

Description
1-TIER TYPE STEEL, ETCHED OPAL GLASS MATERIAL POLISHED NICKEL FINISH 25 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-1/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE PAVE BRAND CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
Description
1-TIER TYPE STEEL, ETCHED OPAL GLASS MATERIAL POLISHED NICKEL FINISH 25 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-1/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE PAVE BRAND CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2967/5PN - Generation Brands
Skokie, IL, USA
Chandelier
F2967/5PN
Chandelier F2967/5PN
1-TIER TYPE STEEL, ETCHED OPAL GLASS MATERIAL POLISHED NICKEL FINISH 25 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-1/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B10 TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE PAVE BRAND CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
  • 1-TIER TYPE
  • STEEL, ETCHED OPAL GLASS MATERIAL
  • POLISHED NICKEL FINISH
  • 25 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 25-1/4 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B10 TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • PAVE BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE 120 V
  • APPLICATION DRY LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2967/5PN
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details