Generation Brands Chandelier F2964/3SN

Description
1-TIER TYPE STEEL, ETCHED OPAL GLASS MATERIAL SATIN NICKEL FINISH 21-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-7/8 INCH DIAMETER 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
Description
1-TIER TYPE STEEL, ETCHED OPAL GLASS MATERIAL SATIN NICKEL FINISH 21-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-7/8 INCH DIAMETER 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2964/3SN - Generation Brands
Skokie, IL, USA
Chandelier
F2964/3SN
Chandelier F2964/3SN
1-TIER TYPE STEEL, ETCHED OPAL GLASS MATERIAL SATIN NICKEL FINISH 21-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-7/8 INCH DIAMETER 3 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
  • 1-TIER TYPE
  • STEEL, ETCHED OPAL GLASS MATERIAL
  • SATIN NICKEL FINISH
  • 21-7/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 25-7/8 INCH DIAMETER
  • 3 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE 120 V
  • APPLICATION DRY LOCATION
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2964/3SN
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details