Generation Brands Chandelier F2950/8BS

Description
4-TIER TYPE STEEL, ETCHED OPAL GLASS MATERIAL BRUSHED STEEL FINISH 97-5/8 INCH OVERALL LENGTH 24-3/8 INCH BODY LENGTH 240 INCH WIRE LENGTH ETL APPROVAL 19 INCH DIAMETER 8 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 4-3/8 INCH DIA X 9-1/4 INCH H BODY HEIGHT 36-3/4 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION/NON-IC
Datasheet
Description
4-TIER TYPE STEEL, ETCHED OPAL GLASS MATERIAL BRUSHED STEEL FINISH 97-5/8 INCH OVERALL LENGTH 24-3/8 INCH BODY LENGTH 240 INCH WIRE LENGTH ETL APPROVAL 19 INCH DIAMETER 8 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 4-3/8 INCH DIA X 9-1/4 INCH H BODY HEIGHT 36-3/4 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION/NON-IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2950/8BS - Generation Brands
Skokie, IL, USA
Chandelier
F2950/8BS
Chandelier F2950/8BS
4-TIER TYPE STEEL, ETCHED OPAL GLASS MATERIAL BRUSHED STEEL FINISH 97-5/8 INCH OVERALL LENGTH 24-3/8 INCH BODY LENGTH 240 INCH WIRE LENGTH ETL APPROVAL 19 INCH DIAMETER 8 LAMP(S) 75 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 4-3/8 INCH DIA X 9-1/4 INCH H BODY HEIGHT 36-3/4 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION/NON-IC
  • 4-TIER TYPE
  • STEEL, ETCHED OPAL GLASS MATERIAL
  • BRUSHED STEEL FINISH
  • 97-5/8 INCH OVERALL LENGTH
  • 24-3/8 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • ETL APPROVAL
  • 19 INCH DIAMETER
  • 8 LAMP(S)
  • 75 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • SHADE SIZE 4-3/8 INCH DIA X 9-1/4 INCH H
  • BODY HEIGHT 36-3/4 INCH
  • LAMP VOLTAGE 120 V
  • APPLICATION DRY LOCATION/NON-IC
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2950/8BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details