Generation Brands Chandelier F2929/3ORB

Description
1-TIER TYPE OIL RUBBED BRONZE FINISH 97-3/4 INCH OVERALL LENGTH 32-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH ETL APPROVAL 20 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION/NON-IC
Datasheet
Description
1-TIER TYPE OIL RUBBED BRONZE FINISH 97-3/4 INCH OVERALL LENGTH 32-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH ETL APPROVAL 20 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION/NON-IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2929/3ORB - Generation Brands
Skokie, IL, USA
Chandelier
F2929/3ORB
Chandelier F2929/3ORB
1-TIER TYPE OIL RUBBED BRONZE FINISH 97-3/4 INCH OVERALL LENGTH 32-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH ETL APPROVAL 20 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CONNECTION TYPE MOUNTED TO BOX CHAIN LENGTH 60 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION/NON-IC
  • 1-TIER TYPE
  • OIL RUBBED BRONZE FINISH
  • 97-3/4 INCH OVERALL LENGTH
  • 32-7/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • ETL APPROVAL
  • 20 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CONNECTION TYPE MOUNTED TO BOX
  • CHAIN LENGTH 60 INCH
  • LAMP VOLTAGE 120 V
  • APPLICATION DRY LOCATION/NON-IC
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2929/3ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details