Generation Brands Chandelier F2903/6+3BLB

Description
MULTI-TIER TYPE STEEL (BODY), FABRIC (SHADE) MATERIAL BALI BRASS (BODY), WHITE COTTON (SHADE) FINISH 123-3/4 INCH OVERALL LENGTH 34-3/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 34-1/4 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE HUGO BRAND CHAIN LENGTH 84 INCH EXTEND SIZE 17-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE STEEL (BODY), FABRIC (SHADE) MATERIAL BALI BRASS (BODY), WHITE COTTON (SHADE) FINISH 123-3/4 INCH OVERALL LENGTH 34-3/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 34-1/4 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE HUGO BRAND CHAIN LENGTH 84 INCH EXTEND SIZE 17-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2903/6+3BLB - Generation Brands
Skokie, IL, USA
Chandelier
F2903/6+3BLB
Chandelier F2903/6+3BLB
MULTI-TIER TYPE STEEL (BODY), FABRIC (SHADE) MATERIAL BALI BRASS (BODY), WHITE COTTON (SHADE) FINISH 123-3/4 INCH OVERALL LENGTH 34-3/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 34-1/4 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE HUGO BRAND CHAIN LENGTH 84 INCH EXTEND SIZE 17-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • STEEL (BODY), FABRIC (SHADE) MATERIAL
  • BALI BRASS (BODY), WHITE COTTON (SHADE) FINISH
  • 123-3/4 INCH OVERALL LENGTH
  • 34-3/8 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • 34-1/4 INCH DIAMETER
  • 9 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • HUGO BRAND
  • CHAIN LENGTH 84 INCH
  • EXTEND SIZE 17-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2903/6+3BLB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details