Generation Brands Chandelier F2823/3+1ASTB

Description
1-TIER TYPE STEEL, TILED GLASS MATERIAL ASTRAL BRONZE FINISH 6-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH CUL APPROVAL 32-1/8 INCH DIAMETER 4 LAMP(S) (3) 100 W, (1) 50 W WATTAGE NO LAMP INCLUDED (3) A19 INCANDESCENT, (1) GU10 MR16 HALOGEN LAMP TYPE (3) MEDIUM, (1) GU10 LAMP BASE TYPE SWITCH TYPE 3-WAY CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 12 INCH DIA X 1-1/4 INCH H FLUSH HEIGHT 9-1/2 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
Datasheet
Description
1-TIER TYPE STEEL, TILED GLASS MATERIAL ASTRAL BRONZE FINISH 6-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH CUL APPROVAL 32-1/8 INCH DIAMETER 4 LAMP(S) (3) 100 W, (1) 50 W WATTAGE NO LAMP INCLUDED (3) A19 INCANDESCENT, (1) GU10 MR16 HALOGEN LAMP TYPE (3) MEDIUM, (1) GU10 LAMP BASE TYPE SWITCH TYPE 3-WAY CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 12 INCH DIA X 1-1/4 INCH H FLUSH HEIGHT 9-1/2 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2823/3+1ASTB - Generation Brands
Skokie, IL, USA
Chandelier
F2823/3+1ASTB
Chandelier F2823/3+1ASTB
1-TIER TYPE STEEL, TILED GLASS MATERIAL ASTRAL BRONZE FINISH 6-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH CUL APPROVAL 32-1/8 INCH DIAMETER 4 LAMP(S) (3) 100 W, (1) 50 W WATTAGE NO LAMP INCLUDED (3) A19 INCANDESCENT, (1) GU10 MR16 HALOGEN LAMP TYPE (3) MEDIUM, (1) GU10 LAMP BASE TYPE SWITCH TYPE 3-WAY CONNECTION TYPE MOUNTED TO BOX SHADE SIZE 12 INCH DIA X 1-1/4 INCH H FLUSH HEIGHT 9-1/2 INCH LAMP VOLTAGE 120 V APPLICATION DRY LOCATION
  • 1-TIER TYPE
  • STEEL, TILED GLASS MATERIAL
  • ASTRAL BRONZE FINISH
  • 6-7/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • CUL APPROVAL
  • 32-1/8 INCH DIAMETER
  • 4 LAMP(S)
  • (3) 100 W, (1) 50 W WATTAGE
  • NO LAMP INCLUDED
  • (3) A19 INCANDESCENT, (1) GU10 MR16 HALOGEN LAMP TYPE
  • (3) MEDIUM, (1) GU10 LAMP BASE TYPE
  • SWITCH TYPE 3-WAY
  • CONNECTION TYPE MOUNTED TO BOX
  • SHADE SIZE 12 INCH DIA X 1-1/4 INCH H
  • FLUSH HEIGHT 9-1/2 INCH
  • LAMP VOLTAGE 120 V
  • APPLICATION DRY LOCATION
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2823/3+1ASTB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details