Generation Brands Chandelier F2817/10BN/NB

Description
STEEL (BODY/STEM), CRYSTAL GLASS (SHADE) MATERIAL BRUSHED NICKEL/NATURAL BRASS (BODY), CLEAR (SHADE) FINISH 19-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 45-1/2 INCH DIAMETER 10 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED G9 MINI HALOGEN LAMP TYPE CELEBRATION BRAND HEIGHT FLUSH SIZE 22-5/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/STEM), CRYSTAL GLASS (SHADE) MATERIAL BRUSHED NICKEL/NATURAL BRASS (BODY), CLEAR (SHADE) FINISH 19-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 45-1/2 INCH DIAMETER 10 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED G9 MINI HALOGEN LAMP TYPE CELEBRATION BRAND HEIGHT FLUSH SIZE 22-5/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2817/10BN/NB - Generation Brands
Skokie, IL, USA
Chandelier
F2817/10BN/NB
Chandelier F2817/10BN/NB
STEEL (BODY/STEM), CRYSTAL GLASS (SHADE) MATERIAL BRUSHED NICKEL/NATURAL BRASS (BODY), CLEAR (SHADE) FINISH 19-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 45-1/2 INCH DIAMETER 10 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED G9 MINI HALOGEN LAMP TYPE CELEBRATION BRAND HEIGHT FLUSH SIZE 22-5/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL BAR LAMP VOLTAGE 120 V
  • STEEL (BODY/STEM), CRYSTAL GLASS (SHADE) MATERIAL
  • BRUSHED NICKEL/NATURAL BRASS (BODY), CLEAR (SHADE) FINISH
  • 19-1/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 45-1/2 INCH DIAMETER
  • 10 LAMP(S)
  • 40 W WATTAGE
  • NO LAMP INCLUDED
  • G9 MINI HALOGEN LAMP TYPE
  • CELEBRATION BRAND
  • HEIGHT FLUSH SIZE 22-5/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2817/10BN/NB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details