Generation Brands Chandelier F2811/6PN

Description
STEEL/CRYSTAL MATERIAL POLISHED NICKEL FINISH 94 INCH OVERALL LENGTH 28 INCH BODY LENGTH 180 INCH WIRE LENGTH 16 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MALIA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/CRYSTAL MATERIAL POLISHED NICKEL FINISH 94 INCH OVERALL LENGTH 28 INCH BODY LENGTH 180 INCH WIRE LENGTH 16 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MALIA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2811/6PN - Generation Brands
Skokie, IL, USA
Chandelier
F2811/6PN
Chandelier F2811/6PN
STEEL/CRYSTAL MATERIAL POLISHED NICKEL FINISH 94 INCH OVERALL LENGTH 28 INCH BODY LENGTH 180 INCH WIRE LENGTH 16 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MALIA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • STEEL/CRYSTAL MATERIAL
  • POLISHED NICKEL FINISH
  • 94 INCH OVERALL LENGTH
  • 28 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 16 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MALIA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2811/6PN
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details