Generation Brands Chandelier F2805/3RI

Description
STEEL/CRYSTAL MATERIAL RUSTIC IRON FINISH 88 INCH OVERALL LENGTH 22-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-3/8 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MARCIA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/CRYSTAL MATERIAL RUSTIC IRON FINISH 88 INCH OVERALL LENGTH 22-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-3/8 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MARCIA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2805/3RI - Generation Brands
Skokie, IL, USA
Chandelier
F2805/3RI
Chandelier F2805/3RI
STEEL/CRYSTAL MATERIAL RUSTIC IRON FINISH 88 INCH OVERALL LENGTH 22-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-3/8 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MARCIA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • STEEL/CRYSTAL MATERIAL
  • RUSTIC IRON FINISH
  • 88 INCH OVERALL LENGTH
  • 22-3/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 12-3/8 INCH DIAMETER
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MARCIA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2805/3RI
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details