Generation Brands Hall/Foyer Lighting Fixture F2802/3ORB

Description
3-LIGHT HALL FIXTURE TYPE STEEL/GLASS (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 100-11/16 INCH 28-11/16 INCH 28-11/16 INCH BODY LENGTH 96 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE LUMINARY BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
3-LIGHT HALL FIXTURE TYPE STEEL/GLASS (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 100-11/16 INCH 28-11/16 INCH 28-11/16 INCH BODY LENGTH 96 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE LUMINARY BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall/Foyer Lighting Fixture - F2802/3ORB - Generation Brands
Skokie, IL, USA
Hall/Foyer Lighting Fixture
F2802/3ORB
Hall/Foyer Lighting Fixture F2802/3ORB
3-LIGHT HALL FIXTURE TYPE STEEL/GLASS (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 100-11/16 INCH 28-11/16 INCH 28-11/16 INCH BODY LENGTH 96 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE LUMINARY BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX
  • 3-LIGHT HALL FIXTURE TYPE
  • STEEL/GLASS (BODY) MATERIAL
  • OIL RUBBED BRONZE (BODY) FINISH
  • 100-11/16 INCH
  • 28-11/16 INCH
  • 28-11/16 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • TORPEDO LAMP TYPE
  • B CANDELABRA LAMP BASE TYPE
  • LUMINARY BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2802/3ORB
Product Name Hall/Foyer Lighting Fixture
Fixture Type Other; Hall/Foyer Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details