Generation Brands Hall/Foyer Lighting Fixture F2801/4ORB

Description
4-LIGHT HALL FIXTURE TYPE STEEL/ZINC/GLASS (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 91-3/8 INCH 11-5/8 INCH 19-3/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE LUMINARY BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
4-LIGHT HALL FIXTURE TYPE STEEL/ZINC/GLASS (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 91-3/8 INCH 11-5/8 INCH 19-3/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE LUMINARY BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall/Foyer Lighting Fixture - F2801/4ORB - Generation Brands
Skokie, IL, USA
Hall/Foyer Lighting Fixture
F2801/4ORB
Hall/Foyer Lighting Fixture F2801/4ORB
4-LIGHT HALL FIXTURE TYPE STEEL/ZINC/GLASS (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 91-3/8 INCH 11-5/8 INCH 19-3/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE LUMINARY BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX
  • 4-LIGHT HALL FIXTURE TYPE
  • STEEL/ZINC/GLASS (BODY) MATERIAL
  • OIL RUBBED BRONZE (BODY) FINISH
  • 91-3/8 INCH
  • 11-5/8 INCH
  • 19-3/8 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • TORPEDO LAMP TYPE
  • B CANDELABRA LAMP BASE TYPE
  • LUMINARY BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2801/4ORB
Product Name Hall/Foyer Lighting Fixture
Fixture Type Other; Hall/Foyer Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details