Generation Brands Hall/Foyer Lighting Fixture F2800/3ORB

Description
3-LIGHT HALL FIXTURE TYPE STEEL/GLASS (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 99-1/2 INCH 10-5/8 INCH 27-1/2 INCH BODY LENGTH 96 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE LUMINARY BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
3-LIGHT HALL FIXTURE TYPE STEEL/GLASS (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 99-1/2 INCH 10-5/8 INCH 27-1/2 INCH BODY LENGTH 96 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE LUMINARY BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall/Foyer Lighting Fixture - F2800/3ORB - Generation Brands
Skokie, IL, USA
Hall/Foyer Lighting Fixture
F2800/3ORB
Hall/Foyer Lighting Fixture F2800/3ORB
3-LIGHT HALL FIXTURE TYPE STEEL/GLASS (BODY) MATERIAL OIL RUBBED BRONZE (BODY) FINISH 99-1/2 INCH 10-5/8 INCH 27-1/2 INCH BODY LENGTH 96 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE LUMINARY BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX
  • 3-LIGHT HALL FIXTURE TYPE
  • STEEL/GLASS (BODY) MATERIAL
  • OIL RUBBED BRONZE (BODY) FINISH
  • 99-1/2 INCH
  • 10-5/8 INCH
  • 27-1/2 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • TORPEDO LAMP TYPE
  • B CANDELABRA LAMP BASE TYPE
  • LUMINARY BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2800/3ORB
Product Name Hall/Foyer Lighting Fixture
Fixture Type Other; Hall/Foyer Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details