Generation Brands Chandelier F2799/1WSG

Description
STEEL/PLASTIC MATERIAL WHITE SEMI GLOSS FINISH 87-1/2 INCH OVERALL LENGTH 20-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-1/2 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MAARID BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE STRAP LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/PLASTIC MATERIAL WHITE SEMI GLOSS FINISH 87-1/2 INCH OVERALL LENGTH 20-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-1/2 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MAARID BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE STRAP LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2799/1WSG - Generation Brands
Skokie, IL, USA
Chandelier
F2799/1WSG
Chandelier F2799/1WSG
STEEL/PLASTIC MATERIAL WHITE SEMI GLOSS FINISH 87-1/2 INCH OVERALL LENGTH 20-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-1/2 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MAARID BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE STRAP LAMP VOLTAGE 120 V
  • STEEL/PLASTIC MATERIAL
  • WHITE SEMI GLOSS FINISH
  • 87-1/2 INCH OVERALL LENGTH
  • 20-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 12-1/2 INCH DIAMETER
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MAARID BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE STRAP
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2799/1WSG
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details