Generation Brands Pendant Light Fixture F2786/4PRBZ

Description
STEEL (BODY), LINEN (SHADE) MATERIAL PRESCOTT BRONZE (BODY), BEIGE (SHADE) FINISH 20-1/16 INCH 26-1/2 INCH 96 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE YORKTOWN HEIGHTS BRAND CANOPY SIZE 5-1/2 INCH DIA X 1-1/4 INCH D SHADE HEIGHT 1 INCH CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING CROSS BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), LINEN (SHADE) MATERIAL PRESCOTT BRONZE (BODY), BEIGE (SHADE) FINISH 20-1/16 INCH 26-1/2 INCH 96 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE YORKTOWN HEIGHTS BRAND CANOPY SIZE 5-1/2 INCH DIA X 1-1/4 INCH D SHADE HEIGHT 1 INCH CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING CROSS BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2786/4PRBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2786/4PRBZ
Pendant Light Fixture F2786/4PRBZ
STEEL (BODY), LINEN (SHADE) MATERIAL PRESCOTT BRONZE (BODY), BEIGE (SHADE) FINISH 20-1/16 INCH 26-1/2 INCH 96 INCH WIRE LENGTH 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO INCANDESCENT LAMP TYPE CANDELABRA LAMP BASE TYPE YORKTOWN HEIGHTS BRAND CANOPY SIZE 5-1/2 INCH DIA X 1-1/4 INCH D SHADE HEIGHT 1 INCH CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING CROSS BAR LAMP VOLTAGE 120 V
  • STEEL (BODY), LINEN (SHADE) MATERIAL
  • PRESCOTT BRONZE (BODY), BEIGE (SHADE) FINISH
  • 20-1/16 INCH
  • 26-1/2 INCH
  • 96 INCH WIRE LENGTH
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO INCANDESCENT LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • YORKTOWN HEIGHTS BRAND
  • CANOPY SIZE 5-1/2 INCH DIA X 1-1/4 INCH D
  • SHADE HEIGHT 1 INCH
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING CROSS BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2786/4PRBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products