Generation Brands Chandelier F2784/8HTBZ

Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH 87-1/4 INCH OVERALL LENGTH 27-1/4 INCH BODY LENGTH 72 INCH WIRE LENGTH 31-1/2 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE PICKERING LANE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL BAR LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH 87-1/4 INCH OVERALL LENGTH 27-1/4 INCH BODY LENGTH 72 INCH WIRE LENGTH 31-1/2 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE PICKERING LANE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2784/8HTBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2784/8HTBZ
Chandelier F2784/8HTBZ
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH 87-1/4 INCH OVERALL LENGTH 27-1/4 INCH BODY LENGTH 72 INCH WIRE LENGTH 31-1/2 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE PICKERING LANE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE UNIVERSAL BAR LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), CLEAR SEEDED (SHADE) FINISH
  • 87-1/4 INCH OVERALL LENGTH
  • 27-1/4 INCH BODY LENGTH
  • 72 INCH WIRE LENGTH
  • 31-1/2 INCH DIAMETER
  • 8 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • PICKERING LANE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE UNIVERSAL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2784/8HTBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details