Generation Brands Chandelier F2772/3BS

Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 14 INCH BODY LENGTH 96 INCH WIRE LENGTH 21-9/16 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE KINCAID BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 14 INCH BODY LENGTH 96 INCH WIRE LENGTH 21-9/16 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE KINCAID BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2772/3BS - Generation Brands
Skokie, IL, USA
Chandelier
F2772/3BS
Chandelier F2772/3BS
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 14 INCH BODY LENGTH 96 INCH WIRE LENGTH 21-9/16 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE MEDIUM LAMP BASE TYPE KINCAID BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH
  • 14 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 21-9/16 INCH DIAMETER
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • KINCAID BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2772/3BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details