Generation Brands Chandelier F2765/3PN

Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 89-15/16 INCH OVERALL LENGTH 17-15/16 INCH BODY LENGTH 180 INCH WIRE LENGTH 20 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE MALIBU BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 89-15/16 INCH OVERALL LENGTH 17-15/16 INCH BODY LENGTH 180 INCH WIRE LENGTH 20 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE MALIBU BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2765/3PN - Generation Brands
Skokie, IL, USA
Chandelier
F2765/3PN
Chandelier F2765/3PN
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 89-15/16 INCH OVERALL LENGTH 17-15/16 INCH BODY LENGTH 180 INCH WIRE LENGTH 20 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE MALIBU BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 89-15/16 INCH OVERALL LENGTH
  • 17-15/16 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 20 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • MEDIUM LAMP BASE TYPE
  • MALIBU BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2765/3PN
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details