Generation Brands Chandelier F2763/3CI

Description
STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH 91-3/4 INCH OVERALL LENGTH 15-3/4 INCH BODY LENGTH 96 INCH WIRE LENGTH 18-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE WESTON BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH 91-3/4 INCH OVERALL LENGTH 15-3/4 INCH BODY LENGTH 96 INCH WIRE LENGTH 18-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE WESTON BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2763/3CI - Generation Brands
Skokie, IL, USA
Chandelier
F2763/3CI
Chandelier F2763/3CI
STEEL (BODY), GLASS (SHADE) MATERIAL COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH 91-3/4 INCH OVERALL LENGTH 15-3/4 INCH BODY LENGTH 96 INCH WIRE LENGTH 18-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED MEDIUM LAMP BASE TYPE WESTON BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • COLONIAL IRON (BODY), OPAL ETCHED (SHADE) FINISH
  • 91-3/4 INCH OVERALL LENGTH
  • 15-3/4 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 18-1/2 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • MEDIUM LAMP BASE TYPE
  • WESTON BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2763/3CI
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details