Generation Brands Chandelier F2751/6RI/BWD

Description
1-TIER TYPE STEEL/WOOD (BODY), LINEN (SHADE) MATERIAL RUSTIC IRON/BURNISHED WOOD (BODY), BEIGE (SHADE) FINISH 78 INCH OVERALL LENGTH 18 INCH BODY LENGTH 180 INCH WIRE LENGTH 35-5/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ADAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL/WOOD (BODY), LINEN (SHADE) MATERIAL RUSTIC IRON/BURNISHED WOOD (BODY), BEIGE (SHADE) FINISH 78 INCH OVERALL LENGTH 18 INCH BODY LENGTH 180 INCH WIRE LENGTH 35-5/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ADAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2751/6RI/BWD - Generation Brands
Skokie, IL, USA
Chandelier
F2751/6RI/BWD
Chandelier F2751/6RI/BWD
1-TIER TYPE STEEL/WOOD (BODY), LINEN (SHADE) MATERIAL RUSTIC IRON/BURNISHED WOOD (BODY), BEIGE (SHADE) FINISH 78 INCH OVERALL LENGTH 18 INCH BODY LENGTH 180 INCH WIRE LENGTH 35-5/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE ADAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL/WOOD (BODY), LINEN (SHADE) MATERIAL
  • RUSTIC IRON/BURNISHED WOOD (BODY), BEIGE (SHADE) FINISH
  • 78 INCH OVERALL LENGTH
  • 18 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 35-5/8 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • ADAN BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2751/6RI/BWD
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details