Generation Brands Chandelier F2737/4BS

Description
STEEL (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 79-1/4 INCH OVERALL LENGTH 19-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 19 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ZARA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 79-1/4 INCH OVERALL LENGTH 19-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 19 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ZARA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2737/4BS - Generation Brands
Skokie, IL, USA
Chandelier
F2737/4BS
Chandelier F2737/4BS
STEEL (BODY), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH 79-1/4 INCH OVERALL LENGTH 19-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 19 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ZARA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), FABRIC (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), SILVER ORGANZA (SHADE) FINISH
  • 79-1/4 INCH OVERALL LENGTH
  • 19-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 19 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ZARA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2737/4BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details