Generation Brands Chandelier F2732/3BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 84-5/8 INCH OVERALL LENGTH 24-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH CUL APPROVAL 24-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE MORGAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 84-5/8 INCH OVERALL LENGTH 24-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH CUL APPROVAL 24-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE MORGAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2732/3BS - Generation Brands
Skokie, IL, USA
Chandelier
F2732/3BS
Chandelier F2732/3BS
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 84-5/8 INCH OVERALL LENGTH 24-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH CUL APPROVAL 24-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE MORGAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 84-5/8 INCH OVERALL LENGTH
  • 24-5/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • CUL APPROVAL
  • 24-1/2 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MORGAN BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2732/3BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details