Generation Brands Chandelier F2721/6+3BS

Description
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 113-1/8 INCH OVERALL LENGTH 29-1/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 31-3/8 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Description
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 113-1/8 INCH OVERALL LENGTH 29-1/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 31-3/8 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2721/6+3BS - Generation Brands
Skokie, IL, USA
Chandelier
F2721/6+3BS
Chandelier F2721/6+3BS
2-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 113-1/8 INCH OVERALL LENGTH 29-1/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 31-3/8 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A21 LAMP TYPE MEDIUM LAMP BASE TYPE SPECTRA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 2-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 113-1/8 INCH OVERALL LENGTH
  • 29-1/8 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • 31-3/8 INCH DIAMETER
  • 9 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A21 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SPECTRA BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2721/6+3BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details