Generation Brands Chandelier F2715/5LBR

Description
STEEL MATERIAL LIBERTY BRONZE FINISH 83-1/2 INCH OVERALL LENGTH 23-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-3/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE BARNABY BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL MATERIAL LIBERTY BRONZE FINISH 83-1/2 INCH OVERALL LENGTH 23-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-3/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE BARNABY BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2715/5LBR - Generation Brands
Skokie, IL, USA
Chandelier
F2715/5LBR
Chandelier F2715/5LBR
STEEL MATERIAL LIBERTY BRONZE FINISH 83-1/2 INCH OVERALL LENGTH 23-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-3/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE BARNABY BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL MATERIAL
  • LIBERTY BRONZE FINISH
  • 83-1/2 INCH OVERALL LENGTH
  • 23-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 23-3/4 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA B FLAME TIP LAMP BASE TYPE
  • BARNABY BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2715/5LBR
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details