Generation Brands Chandelier F2712/6RUS

Description
STEEL/CRYSTAL MATERIAL RUSTIC SILVER FINISH 87-5/8 INCH OVERALL LENGTH 27-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-7/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE AURA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/CRYSTAL MATERIAL RUSTIC SILVER FINISH 87-5/8 INCH OVERALL LENGTH 27-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-7/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE AURA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2712/6RUS - Generation Brands
Skokie, IL, USA
Chandelier
F2712/6RUS
Chandelier F2712/6RUS
STEEL/CRYSTAL MATERIAL RUSTIC SILVER FINISH 87-5/8 INCH OVERALL LENGTH 27-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-7/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE AURA BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/CRYSTAL MATERIAL
  • RUSTIC SILVER FINISH
  • 87-5/8 INCH OVERALL LENGTH
  • 27-5/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 26-7/8 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • AURA BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2712/6RUS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details