Generation Brands Chandelier F2707/6BUS

Description
2-TIER TYPE STEEL (BODY), LINEN (SHADE) MATERIAL BURNISHED SILVER (BODY) FINISH 12-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/2 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
2-TIER TYPE STEEL (BODY), LINEN (SHADE) MATERIAL BURNISHED SILVER (BODY) FINISH 12-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/2 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2707/6BUS - Generation Brands
Skokie, IL, USA
Chandelier
F2707/6BUS
Chandelier F2707/6BUS
2-TIER TYPE STEEL (BODY), LINEN (SHADE) MATERIAL BURNISHED SILVER (BODY) FINISH 12-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/2 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 2-TIER TYPE
  • STEEL (BODY), LINEN (SHADE) MATERIAL
  • BURNISHED SILVER (BODY) FINISH
  • 12-3/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 24-1/2 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LUCIA BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2707/6BUS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details