STEEL (BODY/CANOPY), HARDBACK WITH FABRIC (SHADE), GLASS (GLASS) MATERIAL
BRITISH BRONZE/OXIDIZED BRONZE (BODY/CANOPY), BEIGE (SHADE), ACID ETCHED (DIFFUSER) FINISH
21-1/4 INCH
34-1/2 INCH
180 INCH WIRE LENGTH
3 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
MARCELLA BRAND
CANOPY SIZE 7-1/8 INCH DIA X 2 INCH D
SHADE SIZE 17-1/2 INCH DIA X 6-3/4 INCH H
DIFFUSER DIAMETER 16 7/8 INCH
CHAIN LENGTH 60 INCH
CONNECTION TYPE MOUNT TO BOX
LAMP VOLTAGE 120 V
Generation Brands
Done
Datasheet
Description
STEEL (BODY/CANOPY), HARDBACK WITH FABRIC (SHADE), GLASS (GLASS) MATERIAL
BRITISH BRONZE/OXIDIZED BRONZE (BODY/CANOPY), BEIGE (SHADE), ACID ETCHED (DIFFUSER) FINISH
21-1/4 INCH
34-1/2 INCH
180 INCH WIRE LENGTH
3 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
MARCELLA BRAND
CANOPY SIZE 7-1/8 INCH DIA X 2 INCH D
SHADE SIZE 17-1/2 INCH DIA X 6-3/4 INCH H
DIFFUSER DIAMETER 16 7/8 INCH
CHAIN LENGTH 60 INCH
CONNECTION TYPE MOUNT TO BOX
LAMP VOLTAGE 120 V
STEEL (BODY/CANOPY), HARDBACK WITH FABRIC (SHADE), GLASS (GLASS) MATERIAL
BRITISH BRONZE/OXIDIZED BRONZE (BODY/CANOPY), BEIGE (SHADE), ACID ETCHED (DIFFUSER) FINISH
21-1/4 INCH
34-1/2 INCH
180 INCH WIRE LENGTH
3 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 INCANDESCENT LAMP TYPE
MEDIUM LAMP BASE TYPE
MARCELLA BRAND
CANOPY SIZE 7-1/8 INCH DIA X 2 INCH D
SHADE SIZE 17-1/2 INCH DIA X 6-3/4 INCH H
DIFFUSER DIAMETER 16 7/8 INCH
CHAIN LENGTH 60 INCH
CONNECTION TYPE MOUNT TO BOX
LAMP VOLTAGE 120 V
STEEL (BODY/CANOPY), HARDBACK WITH FABRIC (SHADE), GLASS (GLASS) MATERIAL
BRITISH BRONZE/OXIDIZED BRONZE (BODY/CANOPY), BEIGE (SHADE), ACID ETCHED (DIFFUSER) FINISH