Description
1-TIER TYPE
STEEL (BODY/STEM/CANOPY), GLASS (SHADE/CANDLE) MATERIAL
ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH
15-1/4 INCH BODY LENGTH
120 INCH WIRE LENGTH
21-3/4 INCH DIAMETER
3 LAMP(S)
100 W WATTAGE
NO LAMP INCLUDED
A19 LAMP TYPE
MEDIUM LAMP BASE TYPE
ARIS BRAND
CONNECTION TYPE MOUNTED TO BOX
LAMP VOLTAGE 120 V