Generation Brands Chandelier F2691/4RBZ

Description
1-TIER TYPE STEEL (BODY/STEM), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 15-1/2 INCH BODY LENGTH 120 INCH WIRE LENGTH 19-1/2 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY/STEM), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 15-1/2 INCH BODY LENGTH 120 INCH WIRE LENGTH 19-1/2 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2691/4RBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2691/4RBZ
Chandelier F2691/4RBZ
1-TIER TYPE STEEL (BODY/STEM), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 15-1/2 INCH BODY LENGTH 120 INCH WIRE LENGTH 19-1/2 INCH DIAMETER 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY/STEM), GLASS (SHADE/CANDLE) MATERIAL
  • ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH
  • 15-1/2 INCH BODY LENGTH
  • 120 INCH WIRE LENGTH
  • 19-1/2 INCH DIAMETER
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ARIS BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2691/4RBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details